Win Source Part Number: 1371910-LTST-T680VEW
Category: Optoelectronics - LED Indication - Discrete
Package: Tape & Reel
Fake Threat In the Open Market: 50 pct.
MSL Level: 3 (168 Hours)
Mfr: Lite-On Inc.
Product Status: Active
Package / Case: 2-LCC (J-Lead)
Supplier Device Package: 2-SMD
Base Product Number: LTST-T680
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 3.20mm L x 2.80mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Red
Configuration: Standard
Height (Max): 1.90mm
Lens Transparency: Diffused
Millicandela Rating: 1055mcd
Lens Style: Round with Flat Top
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Viewing Angle: 120°
Wavelength - Dominant: 624nm
Wavelength - Peak: 633nm
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LTST-T680VEWT |
| Product Name | Optoelectronics - LED Indication - Discrete |