Manufacturer: Lite-On Inc.
Win Source Part Number: 924588-LTST-E563CEGB
Features: Addressable Lighting series 1 LED Discrete Serial Red, Green, Blue (RGB) 5.00mm L x 5.00mm W
Package: Reel - TR
Mounting: Surface Mount
Family Name: LTST-E563
Categories: Optoelectronics
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2264-6, 160-2264-2, 160-2264-1
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 924588-LTST-E563CEGBW |
| Product Name | Unclassified - LTST-E563CEGBW |