Lite-On Electronics, Inc. Optoelectronics - LED Addressable, Specialty LTST-E263CEGBK

Description
Win Source Part Number: 1350868-LTST-E263CEG BK Category: Optoelectronics - LED Addressable, Specialty Color: Red, Green, Blue (RGB) Package: Tape & Reel Size / Dimension: 1.80mm L x 1.80mm W Standard Package: 4,000 Configuration: Discrete Interface: Serial Mounting Type: Surface Mount Number of LEDs: 1 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-E263
Request a Quote Datasheet
Description
Win Source Part Number: 1350868-LTST-E263CEG BK Category: Optoelectronics - LED Addressable, Specialty Color: Red, Green, Blue (RGB) Package: Tape & Reel Size / Dimension: 1.80mm L x 1.80mm W Standard Package: 4,000 Configuration: Discrete Interface: Serial Mounting Type: Surface Mount Number of LEDs: 1 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-E263
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Addressable, Specialty - LTST-E263CEGBK - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Addressable, Specialty
LTST-E263CEGBK
Optoelectronics - LED Addressable, Specialty LTST-E263CEGBK
Win Source Part Number: 1350868-LTST-E263CEG BK Category: Optoelectronics - LED Addressable, Specialty Color: Red, Green, Blue (RGB) Package: Tape & Reel Size / Dimension: 1.80mm L x 1.80mm W Standard Package: 4,000 Configuration: Discrete Interface: Serial Mounting Type: Surface Mount Number of LEDs: 1 ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Base Product Number: LTST-E263

Win Source Part Number: 1350868-LTST-E263CEGBK
Category: Optoelectronics - LED Addressable, Specialty
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Size / Dimension: 1.80mm L x 1.80mm W
Standard Package: 4,000
Configuration: Discrete
Interface: Serial
Mounting Type: Surface Mount
Number of LEDs: 1
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-E263

Buy Now Datasheet
Singapore, Singapore
Color Led Lighting
125-LTST-E263CEGBK
Color Led Lighting 125-LTST-E263CEGBK
Triple Color LED Emitter Product overview: LTST-E263CEGBK from Lite-On is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-LTST-E263CEGBK can be used for catalog matching and distributor lookup.

Triple Color LED Emitter Product overview: LTST-E263CEGBK from Lite-On is a Color Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Color Led Lighting, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 125-LTST-E263CEGBK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps LED Lamps
Product Number LTST-E263CEGBK 125-LTST-E263CEGBK
Product Name Optoelectronics - LED Addressable, Specialty Color Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details