Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072861-LTST-C950KGK
Viewing Angle: 25 °
Wavelength: 631 nm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1072861-LTST-C950KGKT |
| Product Name | OEM Parts - OEM Parts (J - L) - LTST-C950KGKT |