Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1112310-LTST-C216KGK
Viewing Angle: 130 °
Wavelength: 525 nm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1112310-LTST-C216KGKT |
| Product Name | Custom Parts - Custom Parts (J - M) - LTST-C216KGKT |