Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTST-C216KFKT LTST-C216KFKT

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961276-LTST-C216KFKT Viewing Angle: 130 ° Wavelength: 605 nm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961276-LTST-C216KFKT Viewing Angle: 130 ° Wavelength: 605 nm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTST-C216KFKT - 961276-LTST-C216KFKT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTST-C216KFKT
961276-LTST-C216KFKT
OEM Parts - OEM Parts (J - L) - LTST-C216KFKT 961276-LTST-C216KFKT
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 961276-LTST-C216KFKT Viewing Angle: 130 ° Wavelength: 605 nm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961276-LTST-C216KFKT
Viewing Angle: 130 °
Wavelength: 605 nm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 961276-LTST-C216KFKT
Product Name OEM Parts - OEM Parts (J - L) - LTST-C216KFKT
Unlock Full Specs
to access all available technical data