Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001935-LTST-C195GAK
Length: 1.5 mm
Mounting: SMD (SMT)
Number of Elements: 2
Forward Voltage: 2.6 V
Luminous Intensity: 90 mcd
Power Dissipation: 100 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Number of Pins: 4
Categories: OEM Parts(J-L)
Case / Package: 0605
Number of LEDs: 2
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 1.6 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 20 mA
Dominant Wavelength: 605 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001935-LTST-C195GAKT |
| Product Name | OEM Parts - OEM Parts (J - L) - LTST-C195GAKT |