Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1140176-LTST-C190TBK
Packaging: Tape and Reel
Length: 1.6 mm
Number of Elements: 1
Forward Voltage: 3.05 V
Luminous Intensity: 45 mcd
Power Dissipation: 76 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 130 °
Number of Pins: 2
Categories: Custom Parts
Lens Style: Colorless, Diffused
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 800 µm
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Test Current: 5 mA
Max Operating Temperature: 80 °C
Dominant Wavelength: 475 nm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1140176-LTST-C190TBKT-5A |
| Product Name | Custom Parts - Custom Parts (J - M) - LTST-C190TBKT-5A |