Lite-On Electronics, Inc. Optoelectronics - LED Indication - Discrete LTST-C171KFKT

Description
Win Source Part Number: 1353987-LTST-C171KFK T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Lite-On Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: LTST-C171 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 130° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm
Request a Quote Datasheet
Description
Win Source Part Number: 1353987-LTST-C171KFK T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Lite-On Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: LTST-C171 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 130° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - LTST-C171KFKT - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
LTST-C171KFKT
Optoelectronics - LED Indication - Discrete LTST-C171KFKT
Win Source Part Number: 1353987-LTST-C171KFK T Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 43 pct. MSL Level: 2A (4 Weeks) Mfr: Lite-On Inc. Package: Tape & Reel (TR) Product Status: Active Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Base Product Number: LTST-C171 Mounting Type: Surface Mount HTSUS: 8541.41.0000 Size / Dimension: 2.00mm L x 1.25mm W REACH Status: REACH Unaffected ECCN: EAR99 Color: Orange Configuration: Standard Height (Max): 0.90mm Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 90mcd Lens Style: Rectangle with Flat Top Lens Size: 1.40mm x 1.25mm Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Viewing Angle: 130° Wavelength - Dominant: 605nm Wavelength - Peak: 611nm

Win Source Part Number: 1353987-LTST-C171KFKT
Category: Optoelectronics - LED Indication - Discrete
Fake Threat In the Open Market: 43 pct.
MSL Level: 2A (4 Weeks)
Mfr: Lite-On Inc.
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Base Product Number: LTST-C171
Mounting Type: Surface Mount
HTSUS: 8541.41.0000
Size / Dimension: 2.00mm L x 1.25mm W
REACH Status: REACH Unaffected
ECCN: EAR99
Color: Orange
Configuration: Standard
Height (Max): 0.90mm
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Viewing Angle: 130°
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LTST-C171KFKT
Product Name Optoelectronics - LED Indication - Discrete
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-CWC300 - HIS2000R-CWC300 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2651084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type E27
Lamp Power 6 watts
Color Temperature 3000 K
View Details