Win Source Part Number: 1336976-LTST-C171CKT
Category: Optoelectronics - LED Indication - Discrete
Color: Red
Package: Tape & Reel
Size / Dimension: 2.00mm L x 1.25mm W
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 25mcd
Current - Test: 20mA
Wavelength - Dominant: 638nm
Wavelength - Peak: 660nm
Height (Max): 0.90mm
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
Supplier Device Package: Chip LED
Lens Style: Rectangle with Flat Top
Lens Size: 1.40mm x 1.25mm
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTST-C171
Product Status: Obsolete
Voltage - Forward (Vf) (Typ): 1.8V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LTST-C171CKT |
| Product Name | Optoelectronics - LED Indication - Discrete |