Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LTS-6960HR LTS-6960HR

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754481-LTS-6960HR Packaging: Tube Color: Red Millicandela Rating: 2.4mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.496" W x 0.315" D (19.05mm x 12.60mm x 8.00mm) Voltage - Forward (Vf): 2V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 754481-LTS-6960HR Packaging: Tube Color: Red Millicandela Rating: 2.4mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.496" W x 0.315" D (19.05mm x 12.60mm x 8.00mm) Voltage - Forward (Vf): 2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LTS-6960HR - 754481-LTS-6960HR - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTS-6960HR
754481-LTS-6960HR
Display Modules - Display Modules - LED Character and Numeric - LTS-6960HR 754481-LTS-6960HR
Manufacturer: Lite-On Inc. Win Source Part Number: 754481-LTS-6960HR Packaging: Tube Color: Red Millicandela Rating: 2.4mcd Current - Test: 20mA Wavelength - Peak: 635nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Anode Categories: Optoelectronics Manufacturer Package: 10-DIP Power Dissipation (Maximum): 75mW Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 40 MSL Level: 1 (Unlimited) Parts Dimension: 0.750" H x 0.496" W x 0.315" D (19.05mm x 12.60mm x 8.00mm) Voltage - Forward (Vf): 2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 754481-LTS-6960HR
Packaging: Tube
Color: Red
Millicandela Rating: 2.4mcd
Current - Test: 20mA
Wavelength - Peak: 635nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Anode
Categories: Optoelectronics
Manufacturer Package: 10-DIP
Power Dissipation (Maximum): 75mW
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 40
MSL Level: 1 (Unlimited)
Parts Dimension: 0.750" H x 0.496" W x 0.315" D (19.05mm x 12.60mm x 8.00mm)
Voltage - Forward (Vf): 2V

Buy Now Datasheet
LED Character and Numeric - 160-2015-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-2015-5-ND
LED Character and Numeric 160-2015-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.750"" H x 0.496"" W x 0.315"" D (19.05mm x 12.60mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.750"" H x 0.496"" W x 0.315"" D (19.05mm x 12.60mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-6960HR
LED Displays & Accessories LTS-6960HR
LED Displays & Accessories 1-DIG Red CARHD

LED Displays & Accessories 1-DIG Red CARHD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 754481-LTS-6960HR 160-2015-5-ND LTS-6960HR
Product Name Display Modules - Display Modules - LED Character and Numeric - LTS-6960HR LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details