Lite-On Electronics, Inc. Optoelectronics - LED Character and Numeric LTS-546AJD

Description
Win Source Part Number: 1368379-LTS-546AJD Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tube Product Status: Active Package / Case: 10-DIP (0.600", 15.24mm) Base Product Number: LTS-546 Power Dissipation (Max): 70mW HTSUS: 8541.41.0000 Size / Dimension: 0.520" H x 0.488" W x 0.276" D (13.20mm x 12.40mm x 7.00mm) ECCN: EAR99 Color: Red Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.52" (13.21mm) Common Pin: Common Anode
Request a Quote Datasheet
Description
Win Source Part Number: 1368379-LTS-546AJD Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tube Product Status: Active Package / Case: 10-DIP (0.600", 15.24mm) Base Product Number: LTS-546 Power Dissipation (Max): 70mW HTSUS: 8541.41.0000 Size / Dimension: 0.520" H x 0.488" W x 0.276" D (13.20mm x 12.40mm x 7.00mm) ECCN: EAR99 Color: Red Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.52" (13.21mm) Common Pin: Common Anode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Character and Numeric - LTS-546AJD - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Character and Numeric
LTS-546AJD
Optoelectronics - LED Character and Numeric LTS-546AJD
Win Source Part Number: 1368379-LTS-546AJD Category: Optoelectronics - LED Character and Numeric Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: Lite-On Inc. Package: Tube Product Status: Active Package / Case: 10-DIP (0.600", 15.24mm) Base Product Number: LTS-546 Power Dissipation (Max): 70mW HTSUS: 8541.41.0000 Size / Dimension: 0.520" H x 0.488" W x 0.276" D (13.20mm x 12.40mm x 7.00mm) ECCN: EAR99 Color: Red Millicandela Rating: 10.5mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 650nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.52" (13.21mm) Common Pin: Common Anode

Win Source Part Number: 1368379-LTS-546AJD
Category: Optoelectronics - LED Character and Numeric
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Lite-On Inc.
Package: Tube
Product Status: Active
Package / Case: 10-DIP (0.600", 15.24mm)
Base Product Number: LTS-546
Power Dissipation (Max): 70mW
HTSUS: 8541.41.0000
Size / Dimension: 0.520" H x 0.488" W x 0.276" D (13.20mm x 12.40mm x 7.00mm)
ECCN: EAR99
Color: Red
Millicandela Rating: 10.5mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 650nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.52" (13.21mm)
Common Pin: Common Anode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Lamps
Product Number LTS-546AJD
Product Name Optoelectronics - LED Character and Numeric
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details