Lite-On Electronics, Inc. Optoelectronics - Display Modules - LED Character and Numeric LTS-5003AWC

Description
Win Source Part Number: 1072845-LTS-5003AWC Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 3.75mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm) Alternative Parts (Cross-Reference): LTS-5001AWC; LTS-5503AE; LTD-4708JR; LTS-5501AE; LTD-4608JR; LTS-4940AHRLTS5003 AWC; LTS5003AWC; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: Q1159490 Base Product Number: LTS-5003
Request a Quote Datasheet
Description
Win Source Part Number: 1072845-LTS-5003AWC Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 3.75mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm) Alternative Parts (Cross-Reference): LTS-5001AWC; LTS-5503AE; LTD-4708JR; LTS-5501AE; LTD-4608JR; LTS-4940AHRLTS5003 AWC; LTS5003AWC; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: Q1159490 Base Product Number: LTS-5003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - Display Modules - LED Character and Numeric - 1072845-LTS-5003AWC - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072845-LTS-5003AWC
Optoelectronics - Display Modules - LED Character and Numeric 1072845-LTS-5003AWC
Win Source Part Number: 1072845-LTS-5003AWC Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 40 Millicandela Rating: 3.75mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 5mA Wavelength - Peak: 660nm Power Dissipation (Max): 75mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.56" (14.22mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.600", 15.24mm) Dimension: 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm) Alternative Parts (Cross-Reference): LTS-5001AWC; LTS-5503AE; LTD-4708JR; LTS-5501AE; LTD-4608JR; LTS-4940AHRLTS5003 AWC; LTS5003AWC; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: Q1159490 Base Product Number: LTS-5003

Win Source Part Number: 1072845-LTS-5003AWC
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 40
Millicandela Rating: 3.75mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 5mA
Wavelength - Peak: 660nm
Power Dissipation (Max): 75mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.56" (14.22mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.600", 15.24mm)
Dimension: 0.673" H x 0.488" W x 0.315" D (17.10mm x 12.40mm x 8.00mm)
Alternative Parts (Cross-Reference): LTS-5001AWC; LTS-5503AE; LTD-4708JR; LTS-5501AE; LTD-4608JR; LTS-4940AHRLTS5003 AWC; LTS5003AWC;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: Q1159490
Base Product Number: LTS-5003

Buy Now Datasheet
LED Character and Numeric - LTS-5003AWC-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
LTS-5003AWC-ND
LED Character and Numeric LTS-5003AWC-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.673"" H x 0.488"" W x 0.315"" D (17.10mm x 12.40mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 5mA 0.673"" H x 0.488"" W x 0.315"" D (17.10mm x 12.40mm x 8.00mm) 10-DIP (0.600"", 15.24mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-5003AWC
LED Displays & Accessories LTS-5003AWC
LED Displays & Accessories 1-DIG Red CCRHD

LED Displays & Accessories 1-DIG Red CCRHD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 1072845-LTS-5003AWC LTS-5003AWC-ND LTS-5003AWC
Product Name Optoelectronics - Display Modules - LED Character and Numeric LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Micropac Industries, Inc.
Specs
Display Type Segmented
Character Type Alphanumeric
View Details