Lite-On Electronics, Inc. LED Character and Numeric LTS-4801JR

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 160-1532-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1532-5-ND
LED Character and Numeric 160-1532-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.508"" H x 0.382"" W x 0.276"" D (12.90mm x 9.70mm x 7.00mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1072844-LTS-4801JR - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072844-LTS-4801JR
Optoelectronics - Display Modules - LED Character and Numeric 1072844-LTS-4801JR
Win Source Part Number: 1072844-LTS-4801JR Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 36 Millicandela Rating: 0.52mcd Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Peak: 639nm Power Dissipation (Max): 70mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.39" (10.00mm) Common Pin: Common Anode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.508" H x 0.382" W x 0.276" D (12.90mm x 9.70mm x 7.00mm) Alternative Parts (Cross-Reference): LTS-4802BJR-H1; LTS-5001AJD; LSHD-A101; SA36-11SRWA; SA05-11SRWA; SA56-21SRWALTS-4801J R.; LTS4801JR; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1532-5,LTS4801JR Base Product Number: LTS-4801

Win Source Part Number: 1072844-LTS-4801JR
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 36
Millicandela Rating: 0.52mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Peak: 639nm
Power Dissipation (Max): 70mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.39" (10.00mm)
Common Pin: Common Anode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.508" H x 0.382" W x 0.276" D (12.90mm x 9.70mm x 7.00mm)
Alternative Parts (Cross-Reference): LTS-4802BJR-H1; LTS-5001AJD; LSHD-A101; SA36-11SRWA; SA05-11SRWA; SA56-21SRWALTS-4801JR.; LTS4801JR;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1532-5,LTS4801JR
Base Product Number: LTS-4801

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-4801JR
LED Displays & Accessories LTS-4801JR
LED Displays & Accessories 1-DIG Red CARHD

LED Displays & Accessories 1-DIG Red CARHD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 160-1532-5-ND 1072844-LTS-4801JR LTS-4801JR
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Anode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Magna Series Large Digit Display 2 inches (57 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Micropac Industries, Inc.
Specs
Display Type Dot Matrix
Character Type Alphanumeric
View Details