Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LTS-4610AE LTS-4610AE

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880189-LTS-4610AE Features: Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm) Package: Tube Package: 14-DIP (0.300", 7.62mm) Family Name: LTS-4610 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: LTS4610AE, 160-2003-5, LTS-4610AE-ND
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880189-LTS-4610AE Features: Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm) Package: Tube Package: 14-DIP (0.300", 7.62mm) Family Name: LTS-4610 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: LTS4610AE, 160-2003-5, LTS-4610AE-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LTS-4610AE - 880189-LTS-4610AE - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTS-4610AE
880189-LTS-4610AE
Display Modules - Display Modules - LED Character and Numeric - LTS-4610AE 880189-LTS-4610AE
Manufacturer: Lite-On Inc. Win Source Part Number: 880189-LTS-4610AE Features: Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm) Package: Tube Package: 14-DIP (0.300", 7.62mm) Family Name: LTS-4610 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8541.40.2000 Other Part Number: LTS4610AE, 160-2003-5, LTS-4610AE-ND

Manufacturer: Lite-On Inc.
Win Source Part Number: 880189-LTS-4610AE
Features: Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738" H x 0.386" W x 0.200" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300", 7.62mm)
Package: Tube
Package: 14-DIP (0.300", 7.62mm)
Family Name: LTS-4610
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8541.40.2000
Other Part Number: LTS4610AE, 160-2003-5, LTS-4610AE-ND

Buy Now Datasheet
LED Character and Numeric - 160-2003-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-2003-5-ND
LED Character and Numeric 160-2003-5-ND
"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Orange-Red 7-Segment 1 Character Common Anode 2V 20mA 0.738"" H x 0.386"" W x 0.200"" D (18.75mm x 9.80mm x 5.08mm) 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-4610AE
LED Displays & Accessories LTS-4610AE
LED Displays & Accessories 1-DIG Red-Org CARHD

LED Displays & Accessories 1-DIG Red-Org CARHD

Buy Now

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 880189-LTS-4610AE 160-2003-5-ND LTS-4610AE
Product Name Display Modules - Display Modules - LED Character and Numeric - LTS-4610AE LED Character and Numeric LED Displays & Accessories
Display Type Dot Matrix Segmented
Common Common Anode
LED Color Orange
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 1793721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Character Type Alphanumeric
LED Color Red; Red
Width 40 mm (1.57 inch)
View Details
Digital Control Indicator - X-F31 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
LED Character and Numeric - 1497-1092-2-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Blue
View Details