Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LTS-3361JR LTS-3361JR

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880187-LTS-3361JR Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200", 5.08mm) Package: Tube Package: 10-DIP (0.200", 5.08mm) Family Name: LTS-3361 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880187-LTS-3361JR Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200", 5.08mm) Package: Tube Package: 10-DIP (0.200", 5.08mm) Family Name: LTS-3361 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LTS-3361JR - 880187-LTS-3361JR - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTS-3361JR
880187-LTS-3361JR
Display Modules - Display Modules - LED Character and Numeric - LTS-3361JR 880187-LTS-3361JR
Manufacturer: Lite-On Inc. Win Source Part Number: 880187-LTS-3361JR Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200", 5.08mm) Package: Tube Package: 10-DIP (0.200", 5.08mm) Family Name: LTS-3361 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 39 MSL Level: 1 (Unlimited) HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880187-LTS-3361JR
Features: Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2V 20mA 0.500" H x 0.300" W x 0.240" D (12.70mm x 7.62mm x 6.09mm) 10-DIP (0.200", 5.08mm)
Package: Tube
Package: 10-DIP (0.200", 5.08mm)
Family Name: LTS-3361
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 39
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.2000

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-3361JR
LED Displays & Accessories LTS-3361JR
LED Displays & Accessories Red, Low Current

LED Displays & Accessories Red, Low Current

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 880187-LTS-3361JR LTS-3361JR
Product Name Display Modules - Display Modules - LED Character and Numeric - LTS-3361JR LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

OLED Displays - 2492706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Depth 10 mm (0.3937 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 2 inches (57 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details