Lite-On Electronics, Inc. Display Modules - Display Modules - LED Character and Numeric - LTS-2801AC LTS-2801AC

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784686-LTS-2801AC Packaging: Tube Color: Red Package: 10-DIP (0.300", 7.62mm) Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm) Power Dissipation (Maximum): 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784686-LTS-2801AC Packaging: Tube Color: Red Package: 10-DIP (0.300", 7.62mm) Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm) Power Dissipation (Maximum): 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Display Modules - Display Modules - LED Character and Numeric - LTS-2801AC - 784686-LTS-2801AC - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - LTS-2801AC
784686-LTS-2801AC
Display Modules - Display Modules - LED Character and Numeric - LTS-2801AC 784686-LTS-2801AC
Manufacturer: Lite-On Inc. Win Source Part Number: 784686-LTS-2801AC Packaging: Tube Color: Red Package: 10-DIP (0.300", 7.62mm) Millicandela Rating: 6mcd Voltage - Forward (Vf) (Typ): 1.8V Current - Test: 20mA Wavelength - Peak: 660nm Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Anode Categories: Optoelectronics Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm) Power Dissipation (Maximum): 75mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 784686-LTS-2801AC
Packaging: Tube
Color: Red
Package: 10-DIP (0.300", 7.62mm)
Millicandela Rating: 6mcd
Voltage - Forward (Vf) (Typ): 1.8V
Current - Test: 20mA
Wavelength - Peak: 660nm
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Anode
Categories: Optoelectronics
Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm)
Power Dissipation (Maximum): 75mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-2801AC
LED Displays & Accessories LTS-2801AC
LED Displays & Accessories Red, Low Current

LED Displays & Accessories Red, Low Current

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays
Product Number 784686-LTS-2801AC LTS-2801AC
Product Name Display Modules - Display Modules - LED Character and Numeric - LTS-2801AC LED Displays & Accessories
Display Type Dot Matrix
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details