Lite-On Electronics, Inc. LED Character and Numeric LTS-2301AP

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.394"" H x 0.291"" W x 0.240"" D (10.00mm x 7.40mm x 6.10mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.394"" H x 0.291"" W x 0.240"" D (10.00mm x 7.40mm x 6.10mm) 10-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 160-1990-5-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1990-5-ND
LED Character and Numeric 160-1990-5-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.394"" H x 0.291"" W x 0.240"" D (10.00mm x 7.40mm x 6.10mm) 10-DIP (0.300"", 7.62mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 2.1V 20mA 0.394"" H x 0.291"" W x 0.240"" D (10.00mm x 7.40mm x 6.10mm) 10-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1072841-LTS-2301AP - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072841-LTS-2301AP
Optoelectronics - Display Modules - LED Character and Numeric 1072841-LTS-2301AP
Win Source Part Number: 1072841-LTS-2301AP Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Red Package: Tube Standard Package: 50 Millicandela Rating: 0.75mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 697nm Power Dissipation (Max): 40mW Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.28" (7.00mm) Common Pin: Common Cathode Package / Case: 10-DIP (0.300", 7.62mm) Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm) Alternative Parts (Cross-Reference): LTS-547AP; LTS-4301P; LTS-367P; SC56-21SRWA; LA-401VN; LDS-C514RILTS2301AP; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1990-5,Q717880A, LTS-2301AP-ND,LTS230 1AP Base Product Number: LTS-2301

Win Source Part Number: 1072841-LTS-2301AP
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Red
Package: Tube
Standard Package: 50
Millicandela Rating: 0.75mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 697nm
Power Dissipation (Max): 40mW
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.28" (7.00mm)
Common Pin: Common Cathode
Package / Case: 10-DIP (0.300", 7.62mm)
Dimension: 0.394" H x 0.291" W x 0.240" D (10.00mm x 7.40mm x 6.10mm)
Alternative Parts (Cross-Reference): LTS-547AP; LTS-4301P; LTS-367P; SC56-21SRWA; LA-401VN; LDS-C514RILTS2301AP;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1990-5,Q717880A,LTS-2301AP-ND,LTS2301AP
Base Product Number: LTS-2301

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTS-2301AP
LED Displays & Accessories LTS-2301AP
LED Displays & Accessories 1-Digit SMD Display Red .28" CCHRD

LED Displays & Accessories 1-Digit SMD Display Red .28" CCHRD

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 160-1990-5-ND 1072841-LTS-2301AP LTS-2301AP
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Displays - 8210511 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Red; Yellow; Green; Green, red, yellow
Face & Segment Colors Black
Character Height 50 mm (1.97 inch)
View Details
Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
DSP7X4 - 1-Wire Digital Display - DSP7X4 - Embedded Data Systems
Specs
Character Type Numeric
Character Height 102 mm (4 inch)
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details