Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Phototransistors - LTR-5986H LTR-5986H

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206825-LTR-5986H Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206825-LTR-5986H Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986H - 206825-LTR-5986H - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986H
206825-LTR-5986H
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986H 206825-LTR-5986H
Manufacturer: Lite-On Inc. Win Source Part Number: 206825-LTR-5986H Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW

Manufacturer: Lite-On Inc.
Win Source Part Number: 206825-LTR-5986H
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Radial, 3 Lead, Side View
Maximum Current Collector: 1mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 206825-LTR-5986H
Product Name Optical Sensors - Optical Sensors - Phototransistors - LTR-5986H
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3096-W11/4096-W11 Photomicrosensor (Transmissive) - EE-SX3096-W11 - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
18 mm Plastic AC Photoelectric Sensor - S4243 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 15.75 inch (400 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Photoelectric, Industrial - 1882-1028102-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details