LTR-5986D is a phototransistor in a dark green plastic package designed for infrared detection applications. It has a collector-emitter voltage rating of 30 V, an emitter-collector voltage rating of 5 V, and operates within a temperature range of -40°C to +85°C. The device dissipates up to 100 mW and withstands soldering temperatures of 260°C for 5 seconds. Collector-emitter saturation voltage ranges from 0.1 V to 0.4 V under specified conditions, with rise and fall times of 15 μs and 18 μs respectively. Collector dark current is specified up to 100 nA at room temperature. The package dimensions are not explicitly provided but include a maximum protruded resin under the flange of 1.5 mm. The part meets standard lead soldering and thermal operating requirements applicable to general industrial electronics.
Photo Transistor, Product overview: LTR-5986D from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-LTR-5986D can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-LTR-5986D |
| Product Name | Bipolar Transistor |
| PD | 0.1000 milliwatts |