Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Phototransistors - LTR-5986D LTR-5986D

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206824-LTR-5986D Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206824-LTR-5986D Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986D - 206824-LTR-5986D - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986D
206824-LTR-5986D
Optical Sensors - Optical Sensors - Phototransistors - LTR-5986D 206824-LTR-5986D
Manufacturer: Lite-On Inc. Win Source Part Number: 206824-LTR-5986D Packaging: Bulk Orientation: Side View Mounting: Through Hole Current - Dark (Id) (Max): 100nA Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Radial, 3 Lead, Side View Maximum Current Collector: 1mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 100mW

Manufacturer: Lite-On Inc.
Win Source Part Number: 206824-LTR-5986D
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Radial, 3 Lead, Side View
Maximum Current Collector: 1mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 206824-LTR-5986D
Product Name Optical Sensors - Optical Sensors - Phototransistors - LTR-5986D
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103899 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 5.91 inch (4 to 150 mm)
Operating Temperature 60 F (15.56 C)
View Details
EE-SX460-P1 EE-1005 Photomicrosensor (Transmissive) - EE-SX460-P1 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
2 suppliers
Small Rectangular Diffused Photoelectric Sensor - PDR4P5NS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
18 mm Cylindrical Sensor - 42CA-D1MPAJ-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 15.75 inch (400 mm)
Electrical Connection 2m (6.5ft) cable
View Details