Manufacturer: Lite-On Inc.
Win Source Part Number: 1064390-LTR-5579DP1
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Wavelength: 900nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Radial, 3 Lead, Side View
Maximum Current Collector: 1mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1064390-LTR-5579DP1 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-5579DP1 |