The LTR-5579DP1 is a phototransistor in a dark green plastic package designed to block visible light for infrared detection applications. It has a collector-emitter voltage rating of 30 V and an emitter-collector voltage rating of 5 V, with an operating temperature range of -10°C to +50°C. The device exhibits a collector-emitter saturation voltage of up to 0.4 V at 1.0 mW/cm² irradiance, and switching times of 15 μs rise and 18 μs fall. Collector dark current is specified up to 100 nA. It meets a lead soldering temperature of 260°C for 5 seconds. The package dimensions and lead spacing are standardized with a ±0.15 mm tolerance, and protruded resin under the flange is maximum 1.5 mm.
Photo Transistor Product overview: LTR-5579DP1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-LTR-5579DP1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-LTR-5579DP1 |
| Product Name | Bipolar Transistor |