Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Phototransistors - LTR-5576DH LTR-5576DH

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784684-LTR-5576DH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Radial, 3 Lead, Side View Orientation: Side View Power - Max: 100mW Part Status: Obsolete(EOL) Family Name: LTR-5576DH Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 1mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Dark (Id) (Maximum): 100nA Introduction Date: April 12, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 784684-LTR-5576DH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Radial, 3 Lead, Side View Orientation: Side View Power - Max: 100mW Part Status: Obsolete(EOL) Family Name: LTR-5576DH Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 1mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Dark (Id) (Maximum): 100nA Introduction Date: April 12, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - LTR-5576DH - 784684-LTR-5576DH - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - LTR-5576DH
784684-LTR-5576DH
Optical Sensors - Optical Sensors - Phototransistors - LTR-5576DH 784684-LTR-5576DH
Manufacturer: Lite-On Inc. Win Source Part Number: 784684-LTR-5576DH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: Radial, 3 Lead, Side View Orientation: Side View Power - Max: 100mW Part Status: Obsolete(EOL) Family Name: LTR-5576DH Categories: Sensors, Transducers Current - Collector (Ic) (Maximum): 1mA Voltage - Collector Emitter Breakdown (Maximum): 30V Current - Dark (Id) (Maximum): 100nA Introduction Date: April 12, 2007 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 784684-LTR-5576DH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Radial, 3 Lead, Side View
Orientation: Side View
Power - Max: 100mW
Part Status: Obsolete(EOL)
Family Name: LTR-5576DH
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 1mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Introduction Date: April 12, 2007
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 784684-LTR-5576DH
Product Name Optical Sensors - Optical Sensors - Phototransistors - LTR-5576DH
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX4320 Photomicrosensor (Transmissive) - EE-SX4320 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers
Miniature Frame light barrier - IMS.PG2340 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.9055 to 1.57 inch (23 to 40 mm)
Beam Type Infrared
View Details
18 mm Cylindrical Sensor - 42CA-D1KPAE-D4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 0.9799 inch (24.89 mm)
View Details
Fork light barrier - SOOF-P-FL-ST-C50-P - Festo Corporation
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers