Manufacturer: Lite-On Inc.
Win Source Part Number: 1064388-LTR-5576D
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial, 3 Lead, Side View
Maximum Current Collector: 1mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1064388-LTR-5576D |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-5576D |