Manufacturer: Lite-On Inc.
Win Source Part Number: 072681-LTR-546AD
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Wavelength: 900nm
Current - Dark (Id) (Max): 30nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial, Side View
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 072681-LTR-546AD |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-546AD |