Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Phototransistors - LTR-536AD LTR-536AD

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206822-LTR-536AD Packaging: Bulk Orientation: Side View Mounting: Through Hole Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial, Side View VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206822-LTR-536AD Packaging: Bulk Orientation: Side View Mounting: Through Hole Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial, Side View VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - LTR-536AD - 206822-LTR-536AD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - LTR-536AD
206822-LTR-536AD
Optical Sensors - Optical Sensors - Phototransistors - LTR-536AD 206822-LTR-536AD
Manufacturer: Lite-On Inc. Win Source Part Number: 206822-LTR-536AD Packaging: Bulk Orientation: Side View Mounting: Through Hole Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial, Side View VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient Quantity per package: 1k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 206822-LTR-536AD
Packaging: Bulk
Orientation: Side View
Mounting: Through Hole
Wavelength: 900nm
Current - Dark (Id) (Max): 30nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial, Side View
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 206822-LTR-536AD
Product Name Optical Sensors - Optical Sensors - Phototransistors - LTR-536AD
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1320 Photomicrosensor (Transmissive) - EE-SX1320 - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers
Photodiode Sensors - 3001405-F - TE Connectivity
Specs
Operating Temperature -4 to 158 F (-20 to 70 C)
Diameter 0.0090 inch (0.2286 mm)
View Details
Photoelectric, Industrial - 1882-1042080-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
RightSight Photosensor - 42EF-R2MNB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 315 inch (8000 mm)
Electrical Connection 4-pin DC Micro QD on 152mm (6in) pigtail
View Details