Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - LTR-536AB LTR-536AB

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802101-LTR-536AB Packaging: Bulk Mounting Style: Through Hole Response Time: 50ns Wavelength: 900nm Current - Dark (Typ): 30nA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 802101-LTR-536AB Packaging: Bulk Mounting Style: Through Hole Response Time: 50ns Wavelength: 900nm Current - Dark (Typ): 30nA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - LTR-536AB - 802101-LTR-536AB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - LTR-536AB
802101-LTR-536AB
Optical Sensors - Optical Sensors - Photodiodes - LTR-536AB 802101-LTR-536AB
Manufacturer: Lite-On Inc. Win Source Part Number: 802101-LTR-536AB Packaging: Bulk Mounting Style: Through Hole Response Time: 50ns Wavelength: 900nm Current - Dark (Typ): 30nA (Maximum) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: Radial, Side View Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Lite-On Inc.
Win Source Part Number: 802101-LTR-536AB
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 50ns
Wavelength: 900nm
Current - Dark (Typ): 30nA (Maximum)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: Radial, Side View
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 802101-LTR-536AB
Product Name Optical Sensors - Optical Sensors - Photodiodes - LTR-536AB
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 1904785 - RS Components, Ltd.
Specs
Sensor Type Temperature
Package / Mounting So
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-085/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details