Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photodiodes - LTR-516AD LTR-516AD

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206820-LTR-516AD Packaging: Bulk Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206820-LTR-516AD Packaging: Bulk Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - LTR-516AD - 206820-LTR-516AD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - LTR-516AD
206820-LTR-516AD
Optical Sensors - Optical Sensors - Photodiodes - LTR-516AD 206820-LTR-516AD
Manufacturer: Lite-On Inc. Win Source Part Number: 206820-LTR-516AD Packaging: Bulk Mounting: Through Hole Voltage - DC Reverse (Vr) (Max): 30V Wavelength: 940nm Spectral Range: 770nm to 1000nm Current - Dark (Typ): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: Radial Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 206820-LTR-516AD
Packaging: Bulk
Mounting: Through Hole
Voltage - DC Reverse (Vr) (Max): 30V
Wavelength: 940nm
Spectral Range: 770nm to 1000nm
Current - Dark (Typ): 30nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 206820-LTR-516AD
Product Name Optical Sensors - Optical Sensors - Photodiodes - LTR-516AD
VR 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4477 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 43 mA
IR 0.0500 mA
View Details
B48-2 and B48-2T Series B482H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
High-speed switching diode - BAS16VY-QZ - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
3 suppliers