Manufacturer: Lite-On Inc.
Win Source Part Number: 206817-LTR-4206E
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 20°
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: T-1
Maximum Current Collector: 4.8mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 206817-LTR-4206E |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-4206E |