The LTR-4206 is an infrared emitter and detector pair in a low-cost plastic package with a lensed design for high sensitivity. It has a collector-emitter voltage rating of 30 V and an emitter-collector voltage rating of 5 V, with an operating temperature range of -40°C to +85°C. The device dissipates up to 100 mW and can withstand lead soldering temperatures of 260°C for 5 seconds. The collector dark current is up to 100 nA at 25°C, and the on-state collector current ranges from 0.8 mA to 6.4 mA depending on irradiance and binning, with a rise and fall time of 10 μs under specified test conditions.
Photo Transistor Product overview: LTR-4206 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-LTR-4206 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-LTR-4206 |
| Product Name | Bipolar Transistor |
| PD | 0.1000 milliwatts |