Manufacturer: Lite-On Inc.
Win Source Part Number: 924568-LTR-4206
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Phototransistors 940nm Top View T-1
Package: T-1
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.7080
Other Part Number: LTR4206, 160-1988, LTR-4206-ND
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 924568-LTR-4206 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-4206 |