Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-390UV-01 LTR-390UV-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 848976-LTR-390UV-01 Features: Optical Sensor Package: Reel - TR Family Name: LTR-390 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 848976-LTR-390UV-01 Features: Optical Sensor Package: Reel - TR Family Name: LTR-390 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-390UV-01 - 848976-LTR-390UV-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-390UV-01
848976-LTR-390UV-01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-390UV-01 848976-LTR-390UV-01
Manufacturer: Lite-On Inc. Win Source Part Number: 848976-LTR-390UV-01 Features: Optical Sensor Package: Reel - TR Family Name: LTR-390 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) HTSUS: 8541.40.9500

Manufacturer: Lite-On Inc.
Win Source Part Number: 848976-LTR-390UV-01
Features: Optical Sensor
Package: Reel - TR
Family Name: LTR-390
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.9500

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
LTR-390UV-01
Ambient Light Sensors LTR-390UV-01
Ambient Light Sensors Als/Uv Sensor, 6Pins Sensor

Ambient Light Sensors Als/Uv Sensor, 6Pins Sensor

Buy Now
Sensors >> Ambient Light Sensors - LTR-390UV-01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
LTR-390UV-01
Sensors >> Ambient Light Sensors LTR-390UV-01
SMD-6P,2x2mm Ambient Light Sensors ROHS

SMD-6P,2x2mm Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 848976-LTR-390UV-01 LTR-390UV-01 LTR-390UV-01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-390UV-01 Ambient Light Sensors Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347160-A1147LLHLT-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Color Sensor, Rgb, Reflective, 40Mm, 5V; Sensing Range Max Omron Electronic Components - 61AK0053 - Newark, An Avnet Company
Specs
Sensor Type Light Sensor
Input Voltage 4.75 to 5.25 volts
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details