Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Phototransistors - LTR-323DB LTR-323DB

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206816-LTR-323DB Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206816-LTR-323DB Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Phototransistors - LTR-323DB - 206816-LTR-323DB - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Phototransistors - LTR-323DB
206816-LTR-323DB
Optical Sensors - Optical Sensors - Phototransistors - LTR-323DB 206816-LTR-323DB
Manufacturer: Lite-On Inc. Win Source Part Number: 206816-LTR-323DB Packaging: Bulk Orientation: Top View Mounting: Through Hole Viewing Angle: 60° Wavelength: 900nm Current - Dark (Id) (Max): 30nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: Radial VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Lite-On Inc.
Win Source Part Number: 206816-LTR-323DB
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 60°
Wavelength: 900nm
Current - Dark (Id) (Max): 30nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Photoelectric Sensors
Product Number 206816-LTR-323DB
Product Name Optical Sensors - Optical Sensors - Phototransistors - LTR-323DB
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX398/EE-SX498 Photomicrosensor (Transmissive) - EE-SX498 - Omron Electronic Components – Americas
Specs
Operation Distance 0.1181 inch (3 mm)
View Details
3 suppliers
electrically adjustable BGS sensor with Multi Pixel Technology - E3ZT-BGS300 - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 11.81 inch (300 mm)
Optical Technology Type Diffuse; Adjustable Field Background Suppression
View Details
SERIES 9000 PHOTOELECTRIC SENSOR - 42GRR-9003-QD1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operation Distance 78.74 inch (2000 mm)
Electrical Output Voltage
Electrical Connection 4-pin AC Micro (M12) QD
View Details
2 suppliers
Retro-reflective sensor - SOEG-RSP-M18-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
2 suppliers