Manufacturer: Lite-On Inc.
Win Source Part Number: 020694-LTR-3208E
Packaging: Bulk
Orientation: Top View
Mounting: Through Hole
Viewing Angle: 20°
Family Name: LTR-3208
Wavelength: 940nm
Current - Dark (Id) (Max): 100nA
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: Radial
Maximum Current Collector: 3.12mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Maximum Power Dissipation: 100mW
Alternative Parts (Cross-Reference): Q62702P1674;
Introduction Date: April 26, 2000
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 020694-LTR-3208E |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-3208E |