Manufacturer: Lite-On Inc.
Win Source Part Number: 1209426-LTR-3208
Packaging: Bulk
Mounting Style: Through Hole
Orientation: Top View
Viewing Angle: 20°
Wavelength: 940nm
Categories: Sensors, Transducers
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/da
Manufacturer Package: Radial
Current - Collector (Ic) (Maximum): 3.6mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Maximum Power: 100mW
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1209426-LTR-3208 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-3208 |