Manufacturer: Lite-On Inc.
Win Source Part Number: 784682-LTR-306
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Radial, Side View
Orientation: Side View
Power - Max: 100mW
Viewing Angle: 30°
Family Name: LTR-306
Wavelength: 940nm
Categories: Sensors, Transducers
Current - Collector (Ic) (Maximum): 0.6mA
Voltage - Collector Emitter Breakdown (Maximum): 30V
Current - Dark (Id) (Maximum): 100nA
Alternative Parts (Cross-Reference): RPM-22PBN; RPM-22PB;
Introduction Date: April 06, 2000
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 784682-LTR-306 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-306 |