Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-303ALS-01 LTR-303ALS-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064380-LTR-303ALS-0 1 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1064380-LTR-303ALS-0 1 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-303ALS-01 - 1064380-LTR-303ALS-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-303ALS-01
1064380-LTR-303ALS-01
Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-303ALS-01 1064380-LTR-303ALS-01
Manufacturer: Lite-On Inc. Win Source Part Number: 1064380-LTR-303ALS-0 1 Packaging: Reel - TR Type: Ambient Mounting: SMD (SMT) Output Type: I2C Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -30°C to 70°C Case / Package: 6-DFN Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064380-LTR-303ALS-01
Packaging: Reel - TR
Type: Ambient
Mounting: SMD (SMT)
Output Type: I2C
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -30°C to 70°C
Case / Package: 6-DFN
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
LTR-303ALS-01
Ambient Light Sensors LTR-303ALS-01
Ambient Light Sensors Ambient Light Photo Sensor

Ambient Light Sensors Ambient Light Photo Sensor

Buy Now
Sensors >> Ambient Light Sensors - LTR-303ALS-01 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Sensors >> Ambient Light Sensors
LTR-303ALS-01
Sensors >> Ambient Light Sensors LTR-303ALS-01
DFN-6(2x2) Ambient Light Sensors ROHS

DFN-6(2x2) Ambient Light Sensors ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 1064380-LTR-303ALS-01 LTR-303ALS-01 LTR-303ALS-01
Product Name Optical Sensors - Optical Sensors - Ambient Light, IR, UV Sensors - LTR-303ALS-01 Ambient Light Sensors Sensors >> Ambient Light Sensors
Sensor Type Light Sensor Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details