The LTR-301 is a silicon NPN phototransistor in a clear transparent plastic side-looking package, designed for optical sensing applications. It has a collector-emitter breakdown voltage of 30 V, an emitter-collector breakdown voltage of 5 V, and operates within a temperature range of -40°C to +85°C. Maximum power dissipation is 100 mW. The device exhibits a typical on-state collector current of 1.04 mA to 3.84 mA under 1 mW/cm² irradiance at 940 nm, with rise and fall times of 10 μs and 15 μs respectively. It meets lead soldering temperature requirements of 260°C for 5 seconds. The package dimensions and mounting style are consistent with a standard side-looking plastic case.
Photo Transistor Product overview: LTR-301 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Phototransistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 544-LTR-301 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 544-LTR-301 |
| Product Name | Bipolar Transistor |
| PD | 0.1000 milliwatts |