Manufacturer: Lite-On Inc.
Win Source Part Number: 880182-LTR-209
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Phototransistors 940nm Top View Radial
Package: Radial
Package: Bag
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.7080
Other Part Number: 160-1985, LTR-209-ND, LTR209
| Win Source Electronics | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 880182-LTR-209 |
| Product Name | Optical Sensors - Optical Sensors - Phototransistors - LTR-209 |