Win Source Part Number: 1006984-LTPL-M08218Z
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: LTPL-M08
Type: Chip On Board (COB)
Color: White, Warm
Package: Tube
Standard Package: 30
Current - Max: 600mA
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 36.5V
Current - Test: 360mA
Height: 1.80mm
Lens Type: Flat
CCT (K): 2700K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 121 lm/W
CRI (Color Rendering Index): 80
Temperature - Test: 25°C
Light Emitting Surface (LES): 9.50mm Dia
Dimension: 13.50mm L x 13.50mm W
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTPL-M08218ZS27-S1,L
Base Product Number: LTPL-M08218
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | LTPL-M08218ZS27-T0 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |