Win Source Part Number: 1158758-LTPL-M04520Q
Category: Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Series: M04
Type: Chip On Board (COB)
Color: White, Warm
Features: Dimming
Package: Tray
Standard Package: 100
Current - Max: 1A
Configuration: Square
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 34.6V
Current - Test: 480mA
Height: 1.50mm
Lens Type: Flat
CCT (K): 3000K 3-Step MacAdam Ellipse
Lumens/Watt @ Current - Test: 120 lm/W
CRI (Color Rendering Index): 90
Temperature - Test: 85°C
Light Emitting Surface (LES): 14.50mm Dia
Dimension: 19.00mm L x 19.00mm W
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTPL-M04520
Luminous Flux @ Current/Temperature:
| Win Source Electronics | |
|---|---|
| Product Category | LED Light Strips |
| Product Number | LTPL-M04520QS30-T0 |
| Product Name | Optoelectronics - LED Lighting - COBs, Engines, Modules, Strips |