Lite-On Electronics, Inc. SMD 3W Light Pipe LTPL-C023WS57

Description
LED POWER 3W COOL WHITE 95LM SMD / LED Lighting series White Product overview: LTPL-C023WS57 from LITEON is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LTPL-C023WS57 can be used for catalog matching and distributor lookup.
Request a Quote
Description
LED POWER 3W COOL WHITE 95LM SMD / LED Lighting series White Product overview: LTPL-C023WS57 from LITEON is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LTPL-C023WS57 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3W Light Pipe - 102-LTPL-C023WS57 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3W Light Pipe
102-LTPL-C023WS57
SMD 3W Light Pipe 102-LTPL-C023WS57
LED POWER 3W COOL WHITE 95LM SMD / LED Lighting series White Product overview: LTPL-C023WS57 from LITEON is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LTPL-C023WS57 can be used for catalog matching and distributor lookup.

LED POWER 3W COOL WHITE 95LM SMD / LED Lighting series White Product overview: LTPL-C023WS57 from LITEON is a Light Pipe for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3W. Search-friendly keywords include Light Pipe, Light Pipes, electronic component, datasheet, replacement part, SMD, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 102-LTPL-C023WS57 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Light Guides
Product Number 102-LTPL-C023WS57
Product Name SMD 3W Light Pipe
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 79 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77632 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 2000 mm (78.74 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Guides -  - Dymax
Specs
Angle Flexible
View Details
Light Pipes - 2170168-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details