Lite-On Electronics, Inc. LED Character and Numeric LTP-3784G

Description
"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 2 Character Common Cathode 2.1V 20mA 0.833"" H x 0.989"" W x 0.307"" D (21.15mm x 25.12mm x 7.80mm) 18-DIP"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 2 Character Common Cathode 2.1V 20mA 0.833"" H x 0.989"" W x 0.307"" D (21.15mm x 25.12mm x 7.80mm) 18-DIP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 160-1012-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
160-1012-ND
LED Character and Numeric 160-1012-ND
"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 2 Character Common Cathode 2.1V 20mA 0.833"" H x 0.989"" W x 0.307"" D (21.15mm x 25.12mm x 7.80mm) 18-DIP"

"Display Modules - LED Character and Numeric Green 14-Segment, Alphanumeric 2 Character Common Cathode 2.1V 20mA 0.833"" H x 0.989"" W x 0.307"" D (21.15mm x 25.12mm x 7.80mm) 18-DIP"

Buy Now Datasheet
Optoelectronics - Display Modules - LED Character and Numeric - 1072821-LTP-3784G - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - Display Modules - LED Character and Numeric
1072821-LTP-3784G
Optoelectronics - Display Modules - LED Character and Numeric 1072821-LTP-3784G
Win Source Part Number: 1072821-LTP-3784G Category: Optoelectronics>Disp lay Modules - LED Character and Numeric Color: Green Package: Tube Standard Package: 20 Millicandela Rating: 2.3mcd Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Peak: 565nm Power Dissipation (Max): 75mW Display Type: 14-Segment, Alphanumeric Number of Characters: 2 Digit/Alpha Size: 0.54" (13.72mm) Common Pin: Common Cathode Package / Case: 18-DIP Dimension: 0.833" H x 0.989" W x 0.307" D (21.15mm x 25.12mm x 7.80mm) Alternative Parts (Cross-Reference): LTC-2721G; LTC-4727G; LTS-3403LG; LDD-C512RI; LDS-F3902RI; DC56-11GWALTP3784G; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Lite-On Inc. Other Names: 160-1012,T1012,LT101 2,LTP3784G Base Product Number: LTP-3784

Win Source Part Number: 1072821-LTP-3784G
Category: Optoelectronics>Display Modules - LED Character and Numeric
Color: Green
Package: Tube
Standard Package: 20
Millicandela Rating: 2.3mcd
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Peak: 565nm
Power Dissipation (Max): 75mW
Display Type: 14-Segment, Alphanumeric
Number of Characters: 2
Digit/Alpha Size: 0.54" (13.72mm)
Common Pin: Common Cathode
Package / Case: 18-DIP
Dimension: 0.833" H x 0.989" W x 0.307" D (21.15mm x 25.12mm x 7.80mm)
Alternative Parts (Cross-Reference): LTC-2721G; LTC-4727G; LTS-3403LG; LDD-C512RI; LDS-F3902RI; DC56-11GWALTP3784G;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-1012,T1012,LT1012,LTP3784G
Base Product Number: LTP-3784

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Displays & Accessories
LTP-3784G
LED Displays & Accessories LTP-3784G
LED Displays & Accessories Green

LED Displays & Accessories Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Digital LED Displays Digital LED Displays Digital LED Displays
Product Number 160-1012-ND 1072821-LTP-3784G LTP-3784G
Product Name LED Character and Numeric Optoelectronics - Display Modules - LED Character and Numeric LED Displays & Accessories
Display Type Segmented Dot Matrix
Character Type Alphanumeric
Common Common Cathode
LED Color Green
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F30 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Applications Automotive Applications
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 8 inches (200 mm), 4 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
Multifunction Data Digital Display Instrument - H8100 - Holykell Technology Company Limited
Specs
Display Type Dot Matrix
View Details