Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTL1NHTBH4J LTL1NHTBH4J

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964589-LTL1NHTBH4J Viewing Angle: 45 ° Wavelength: 2.54 mm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964589-LTL1NHTBH4J Viewing Angle: 45 ° Wavelength: 2.54 mm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTL1NHTBH4J - 964589-LTL1NHTBH4J - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTL1NHTBH4J
964589-LTL1NHTBH4J
OEM Parts - OEM Parts (J - L) - LTL1NHTBH4J 964589-LTL1NHTBH4J
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964589-LTL1NHTBH4J Viewing Angle: 45 ° Wavelength: 2.54 mm Categories: OEM Parts(J-L) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964589-LTL1NHTBH4J
Viewing Angle: 45 °
Wavelength: 2.54 mm
Categories: OEM Parts(J-L)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 964589-LTL1NHTBH4J
Product Name OEM Parts - OEM Parts (J - L) - LTL1NHTBH4J
Unlock Full Specs
to access all available technical data