Win Source Part Number: 1340589-LTL-4231
Category: Optoelectronics - LED Indication - Discrete
Color: Green
Package: Bulk
Standard Package: 1,000
Configuration: Standard
Viewing Angle: 40°
Lens Color: Green
Lens Transparency: Diffused
Millicandela Rating: 12.6mcd
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 6.55mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: T-1
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Base Product Number: LTL-4231
Voltage - Forward (Vf) (Typ): 2.1V
| Win Source Electronics | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LTL-4231 |
| Product Name | Optoelectronics - LED Indication - Discrete |