Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTL-4221N-011 LTL-4221N-011

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072741-LTL-4221N-01 1 Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 8.7 mcd Power Dissipation: 100 mW Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: T Lens Style: Colored, Diffused Alternative Parts (Cross-Reference): LTL-4221N-011LTL4221 N011; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 10 mA Dominant Wavelength: 623 nm
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072741-LTL-4221N-01 1 Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 8.7 mcd Power Dissipation: 100 mW Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: T Lens Style: Colored, Diffused Alternative Parts (Cross-Reference): LTL-4221N-011LTL4221 N011; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 10 mA Dominant Wavelength: 623 nm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTL-4221N-011 - 1072741-LTL-4221N-011 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTL-4221N-011
1072741-LTL-4221N-011
OEM Parts - OEM Parts (J - L) - LTL-4221N-011 1072741-LTL-4221N-011
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072741-LTL-4221N-01 1 Length: 3.2 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2.6 V Luminous Intensity: 8.7 mcd Power Dissipation: 100 mW Forward Current: 30 mA Reverse Voltage: 5 V Viewing Angle: 60 ° Number of Pins: 2 Categories: OEM Parts(J-L) Case / Package: T Lens Style: Colored, Diffused Alternative Parts (Cross-Reference): LTL-4221N-011LTL4221 N011; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 3.2 mm Mount: Through Hole RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 10 mA Dominant Wavelength: 623 nm

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072741-LTL-4221N-011
Length: 3.2 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2.6 V
Luminous Intensity: 8.7 mcd
Power Dissipation: 100 mW
Forward Current: 30 mA
Reverse Voltage: 5 V
Viewing Angle: 60 °
Number of Pins: 2
Categories: OEM Parts(J-L)
Case / Package: T
Lens Style: Colored, Diffused
Alternative Parts (Cross-Reference): LTL-4221N-011LTL4221N011;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 3.2 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 10 mA
Dominant Wavelength: 623 nm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1072741-LTL-4221N-011
Product Name OEM Parts - OEM Parts (J - L) - LTL-4221N-011
Unlock Full Specs
to access all available technical data

Similar Products