Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH1550-01 LTH1550-01

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206765-LTH1550-01 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 206765-LTH1550-01 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH1550-01 - 206765-LTH1550-01 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH1550-01
206765-LTH1550-01
Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH1550-01 206765-LTH1550-01
Manufacturer: Lite-On Inc. Win Source Part Number: 206765-LTH1550-01 Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -25°C to 85°C Maximum Current Collector: 20mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Continuous forward current- Max: 60mA

Manufacturer: Lite-On Inc.
Win Source Part Number: 206765-LTH1550-01
Packaging: Bulk
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -25°C to 85°C
Maximum Current Collector: 20mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Continuous forward current- Max: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 206765-LTH1550-01
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - LTH1550-01
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM135A Precision Temperature Sensor - LM135AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
6 suppliers