The LTH-309-08 is a photointerrupter with a 5mm slot width, designed for non-contact switching in PCB or dual-in-line socket mounting applications. It features an infrared LED input and a phototransistor output, with a collector-emitter voltage rating of 30 V and a continuous forward current of 50 mA for the LED. The device operates within a temperature range of -25°C to +85°C and withstands soldering temperatures up to 260°C for 5 seconds. The package dimensions are specified with a tolerance of ±0.25 mm, and lead spacing is measured at the point of emergence from the package.
Transistor Output Slotted Switch, 1-Channel, 5mm Slot Width Product overview: LTH-309-08 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Optical Switches, Transmissive, Phototransistor Output. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 548-LTH-309-08 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 548-LTH-309-08 |
| Product Name | Bipolar Transistor |
| TJ | -25 C (-13 F) |