Lite-On Electronics, Inc. Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-41P1 LTH-306-41P1

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880113-LTH-306-41P1 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - - - Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-306 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880113-LTH-306-41P1 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - - - Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-306 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-41P1 - 880113-LTH-306-41P1 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-41P1
880113-LTH-306-41P1
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-41P1 880113-LTH-306-41P1
Manufacturer: Lite-On Inc. Win Source Part Number: 880113-LTH-306-41P1 Operating Temperature Range: -25°C ~ 85°C Features: Optical Sensor - - - Module, PC Pins, Slot Type Package: Module, PC Pins, Slot Type Package: Bulk Mounting: Through Hole Family Name: LTH-306 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880113-LTH-306-41P1
Operating Temperature Range: -25°C ~ 85°C
Features: Optical Sensor - - - Module, PC Pins, Slot Type
Package: Module, PC Pins, Slot Type
Package: Bulk
Mounting: Through Hole
Family Name: LTH-306
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
HTSUS: 8541.40.2000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 880113-LTH-306-41P1
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - LTH-306-41P1
Operating Temperature -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4997A8 - TLE4997A8 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); SMD
Standards and Certifications RoHS
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Image sensor modules - C16795-02 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details